Murata Electronics Ceramic Capacitors - GRM155R72A331KA01D GRM155R72A331KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775315-GRM155R72A331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A331KA37W; GCM155R72A331KA37J; GCM155R72A331KA37D; GCM155R72A331KA37C; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775315-GRM155R72A331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A331KA37W; GCM155R72A331KA37J; GCM155R72A331KA37D; GCM155R72A331KA37C; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R72A331KA01D - 775315-GRM155R72A331KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R72A331KA01D
775315-GRM155R72A331KA01D
Ceramic Capacitors - GRM155R72A331KA01D 775315-GRM155R72A331KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775315-GRM155R72A331 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A331KA37W; GCM155R72A331KA37J; GCM155R72A331KA37D; GCM155R72A331KA37C; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775315-GRM155R72A331KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R72A331KA37W; GCM155R72A331KA37J; GCM155R72A331KA37D; GCM155R72A331KA37C;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-11427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11427-6-ND
Ceramic Capacitors 490-11427-6-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11427-1-ND
Ceramic Capacitors 490-11427-1-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11427-2-ND
Ceramic Capacitors 490-11427-2-ND
330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 100V Capacitor
60-GRM155R72A331KA01D
330PF 100V Capacitor 60-GRM155R72A331KA01D
CAP CER 330PF 100V X7R 0402 Product overview: GRM155R72A331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A331KA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 100V X7R 0402 Product overview: GRM155R72A331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A331KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155R72A331KA01D
CAP CER 330PF 100V X7R 0402

CAP CER 330PF 100V X7R 0402

Supplier's Site
Ceramic Capacitors - GRM155R72A331KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A331KA01D
Ceramic Capacitors GRM155R72A331KA01D
CAP CER 330PF 100V X7R 0402

CAP CER 330PF 100V X7R 0402

Supplier's Site Datasheet
0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor - 535-GRM155R72A331KA01D - Utmel Electronic Limited
Hong Kong, China
0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor
535-GRM155R72A331KA01D
0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor 535-GRM155R72A331KA01D
0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor

0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775315-GRM155R72A331KA01D 490-11427-6-ND 490-11427-1-ND 60-GRM155R72A331KA01D GRM155R72A331KA01D GRM155R72A331KA01D 535-GRM155R72A331KA01D
Product Name Ceramic Capacitors - GRM155R72A331KA01D Ceramic Capacitors Ceramic Capacitors 330PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 0402 330 pF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details