Murata Electronics Ceramic Capacitors GRM155R72A222KA01D

Description
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6367-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6367-2-ND
Ceramic Capacitors 490-6367-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6367-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6367-6-ND
Ceramic Capacitors 490-6367-6-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6367-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6367-1-ND
Ceramic Capacitors 490-6367-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-GRM155R72A222KA01D
2200PF 100V Capacitor 60-GRM155R72A222KA01D
CAP CER 2200PF 100V X7R 0402 Product overview: GRM155R72A222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A222KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V X7R 0402 Product overview: GRM155R72A222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A222KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R72A222KA01D - 1041568-GRM155R72A222KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R72A222KA01D
1041568-GRM155R72A222KA01D
Ceramic Capacitors - GRM155R72A222KA01D 1041568-GRM155R72A222KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041568-GRM155R72A22 2KA01D Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041568-GRM155R72A222KA01D
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM155R72A222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A222KA01D
Ceramic Capacitors GRM155R72A222KA01D
CAP CER 2200PF 100V X7R 0402

CAP CER 2200PF 100V X7R 0402

Supplier's Site Datasheet
Cap, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH5048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH5048
Cap, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH5048
CAP, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2200PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6367-2-ND 490-6367-6-ND 60-GRM155R72A222KA01D 1041568-GRM155R72A222KA01D GRM155R72A222KA01D 92AH5048
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 100V Capacitor Ceramic Capacitors - GRM155R72A222KA01D Ceramic Capacitors Cap, 2200Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers