Murata Electronics Ceramic Capacitors GRM155R72A221KA01D

Description
220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8260-6-ND
Ceramic Capacitors 490-8260-6-ND
220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8260-1-ND
Ceramic Capacitors 490-8260-1-ND
220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8260-2-ND
Ceramic Capacitors 490-8260-2-ND
220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-GRM155R72A221KA01D
220PF 100V Capacitor 60-GRM155R72A221KA01D
CAP CER 220PF 100V X7R 0402 Product overview: GRM155R72A221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A221KA01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V X7R 0402 Product overview: GRM155R72A221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A221KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R72A221KA01D - 775314-GRM155R72A221KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R72A221KA01D
775314-GRM155R72A221KA01D
Ceramic Capacitors - GRM155R72A221KA01D 775314-GRM155R72A221KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775314-GRM155R72A221 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A221KA37B; GCM155R72A221KA37C; GCM155R72A221KA37D; GCM155R72A221KA37J; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775314-GRM155R72A221KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R72A221KA37B; GCM155R72A221KA37C; GCM155R72A221KA37D; GCM155R72A221KA37J;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH5047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH5047
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH5047
CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8260-6-ND 490-8260-1-ND 60-GRM155R72A221KA01D 775314-GRM155R72A221KA01D 92AH5047
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 100V Capacitor Ceramic Capacitors - GRM155R72A221KA01D Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details