Murata Electronics Ceramic Capacitors GRM155R72A182KA01D

Description
1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16771-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16771-1-ND
Ceramic Capacitors 490-16771-1-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16771-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16771-6-ND
Ceramic Capacitors 490-16771-6-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16771-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16771-2-ND
Ceramic Capacitors 490-16771-2-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R72A182KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R72A182KA01D
Capacitors - Ceramic Capacitors GRM155R72A182KA01D
CAP CER 1800PF 100V X7R 0402

CAP CER 1800PF 100V X7R 0402

Supplier's Site
Ceramic Capacitors - GRM155R72A182KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A182KA01D
Ceramic Capacitors GRM155R72A182KA01D
CAP CER 1800PF 100V X7R 0402

CAP CER 1800PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16771-1-ND 490-16771-6-ND GRM155R72A182KA01D GRM155R72A182KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details