Murata Electronics Ceramic Capacitors GRM155R72A102KA01J

Description
CAP CER 1000PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R72A102KA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R72A102KA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R72A102KA01JTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R72A102KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A102KA01J
Ceramic Capacitors GRM155R72A102KA01J
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R72A102KA01JDKR-ND 490-GRM155R72A102KA01JCT-ND GRM155R72A102KA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details