Murata Electronics Ceramic Capacitors GRM155R71H822JA88D

Description
CAP CER 8200PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 8200PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R71H822JA88DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 50V X7R 0402

CAP CER 8200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H822JA88DTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H822JA88DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 50V X7R 0402

CAP CER 8200PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R71H822JA88D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R71H822JA88D
Capacitors - Ceramic Capacitors GRM155R71H822JA88D
CAP CER 8200PF 50V X7R 0402

CAP CER 8200PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R71H822JA88DDKR-ND 490-GRM155R71H822JA88DTR-ND GRM155R71H822JA88D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers