Manufacturer: Murata Electronics North America
Win Source Part Number: 1041562-GRM155R71H68
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 680pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 680PF 50V X7R 0402 Product overview: GRM155R71H681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H681KA01
CAP CER 680PF 50V X7R 0402
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041562-GRM155R71H681KA01D | 490-1302-6-ND | 490-1302-2-ND | 60-GRM155R71H681KA01D | GRM155R71H681KA01D |
| Product Name | Ceramic Capacitors - GRM155R71H681KA01D | Ceramic Capacitors | Ceramic Capacitors | 680PF 50V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |