Murata Electronics Ceramic Capacitors GRM155R71H473KE14D

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10702-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10702-2-ND
Ceramic Capacitors 490-10702-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10702-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10702-1-ND
Ceramic Capacitors 490-10702-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10702-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10702-6-ND
Ceramic Capacitors 490-10702-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478030
MLCCs - Multilayer Ceramic Capacitors 2478030
Murata GRM155R71H473KE14D

Murata GRM155R71H473KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478031P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478031P
MLCCs - Multilayer Ceramic Capacitors 2478031P
Murata GRM155R71H473KE14D

Murata GRM155R71H473KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478031
MLCCs - Multilayer Ceramic Capacitors 2478031
Murata GRM155R71H473KE14D

Murata GRM155R71H473KE14D

Supplier's Site
Singapore, Singapore
0.047UF 50V Capacitor
60-GRM155R71H473KE14D
0.047UF 50V Capacitor 60-GRM155R71H473KE14D
CAP CER 0.047UF 50V X7R 0402 Product overview: GRM155R71H473KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H473KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0402 Product overview: GRM155R71H473KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H473KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H473KE14D - 1041560-GRM155R71H473KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H473KE14D
1041560-GRM155R71H473KE14D
Ceramic Capacitors - GRM155R71H473KE14D 1041560-GRM155R71H473KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041560-GRM155R71H47 3KE14D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041560-GRM155R71H473KE14D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H473KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H473KE14D
Ceramic Capacitors GRM155R71H473KE14D
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H473KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H473KE14D
50V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5046
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5046
CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1597
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1597
CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10702-2-ND 490-10702-6-ND 2478030 60-GRM155R71H473KE14D 1041560-GRM155R71H473KE14D GRM155R71H473KE14D GRM155R71H473KE14D 92AH5046
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.047UF 50V Capacitor Ceramic Capacitors - GRM155R71H473KE14D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details