Murata Power Solutions Ceramic Capacitors GRM155R71H471KA01D

Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1300-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1300-1-ND
Ceramic Capacitors 490-1300-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1300-2-ND
Ceramic Capacitors 490-1300-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1300-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1300-6-ND
Ceramic Capacitors 490-1300-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GRM155R71H471KA01D
470PF 50V Capacitor 60-GRM155R71H471KA01D
CAP CER 470PF 50V X7R 0402 Product overview: GRM155R71H471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H471KA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X7R 0402 Product overview: GRM155R71H471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H471KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H471KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H471KA01D
Ceramic Capacitors GRM155R71H471KA01D
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 14T3288 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
14T3288
Multilayer Ceramic Capacitor, Grm Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 14T3288
Multilayer Ceramic Capacitor, GRM Series, 470 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 470 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1300-1-ND 490-1300-6-ND 60-GRM155R71H471KA01D GRM155R71H471KA01D 14T3288
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 50V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details