Murata Electronics Ceramic Capacitors GRM155R71H471JA01D

Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6362-6-ND
Ceramic Capacitors 490-6362-6-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6362-2-ND
Ceramic Capacitors 490-6362-2-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6362-1-ND
Ceramic Capacitors 490-6362-1-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H471JA01D
Ceramic Capacitors GRM155R71H471JA01D
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6362-6-ND 490-6362-2-ND GRM155R71H471JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details