CAP CER 0.027UF 50V X7R 0402 Product overview: GRM155R71H273KE14J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H273KE14
CAP CER 0.027UF 50V X7R 0402
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.027UF 50V X7R 0402
CAP CER 0.027UF 50V X7R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R71H273KE14J | 490-GRM155R71H273KE14JCT-ND | 490-GRM155R71H273KE14JDKR-ND | GRM155R71H273KE14J |
| Product Name | 0.027UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |