Murata Electronics 2200PF 50V Capacitor GRM155R71H222KA01D

Description
CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222KA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222KA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor from the GRM Series has a capacitance of 2200 pF with a tolerance of ±10%. It is rated for a maximum voltage of 50 V DC and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0%. The operating temperature range is from -55°C to 125°C. The capacitor is packaged in a 0402 (1005 metric) size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is RoHS compliant, making it suitable for environmentally conscious designs. This component is ideal for applications requiring stable capacitance over a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor from the GRM Series has a capacitance of 2200 pF with a tolerance of ±10%. It is rated for a maximum voltage of 50 V DC and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0%. The operating temperature range is from -55°C to 125°C. The capacitor is packaged in a 0402 (1005 metric) size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is RoHS compliant, making it suitable for environmentally conscious designs. This component is ideal for applications requiring stable capacitance over a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
60-GRM155R71H222KA01D
2200PF 50V Capacitor 60-GRM155R71H222KA01D
CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478025P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478025P
MLCCs - Multilayer Ceramic Capacitors 2478025P
Murata GRM155R71H222KA01D

Murata GRM155R71H222KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478025 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478025
MLCCs - Multilayer Ceramic Capacitors 2478025
Murata GRM155R71H222KA01D

Murata GRM155R71H222KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478024
MLCCs - Multilayer Ceramic Capacitors 2478024
Murata GRM155R71H222KA01D

Murata GRM155R71H222KA01D

Supplier's Site
Ceramic Capacitors - GRM155R71H222KA01D - 1041551-GRM155R71H222KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H222KA01D
1041551-GRM155R71H222KA01D
Ceramic Capacitors - GRM155R71H222KA01D 1041551-GRM155R71H222KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041551-GRM155R71H22 2KA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X7R1H222K050BE; C1005X7R1H222K050EA ; GCM155R71H222KA37W; GCM155R71H222KA37B; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041551-GRM155R71H222KA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X7R1H222K050BE; C1005X7R1H222K050EA ; GCM155R71H222KA37W; GCM155R71H222KA37B;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-1305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1305-1-ND
Ceramic Capacitors 490-1305-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1305-2-ND
Ceramic Capacitors 490-1305-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1305-6-ND
Ceramic Capacitors 490-1305-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Murata - 03AC2595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Murata
03AC2595
Cap, 2200Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Murata 03AC2595
CAP, 2200PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 14T3287 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
14T3287
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 14T3287
Multilayer Ceramic Capacitor, GRM Series, 2200 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2200 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H222KA01D
Ceramic Capacitors GRM155R71H222KA01D
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71H222KA01D 2478025P 1041551-GRM155R71H222KA01D 490-1305-1-ND 490-1305-6-ND 03AC2595 14T3287 GRM155R71H222KA01D
Product Name 2200PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R71H222KA01D Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details