Murata Power Solutions Ceramic Capacitors - GRM155R71H183KA12D GRM155R71H183KA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731042-GRM155R71H183 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.018μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R71H183KA55J; GCM155R71H183KA55D; GCM155R71H183KA55W; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731042-GRM155R71H183 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.018μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R71H183KA55J; GCM155R71H183KA55D; GCM155R71H183KA55W; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71H183KA12D - 731042-GRM155R71H183KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H183KA12D
731042-GRM155R71H183KA12D
Ceramic Capacitors - GRM155R71H183KA12D 731042-GRM155R71H183KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 731042-GRM155R71H183 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.018μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R71H183KA55J; GCM155R71H183KA55D; GCM155R71H183KA55W; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 731042-GRM155R71H183KA12D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.018μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R71H183KA55J; GCM155R71H183KA55D; GCM155R71H183KA55W;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6356-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6356-6-ND
Ceramic Capacitors 490-6356-6-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6356-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6356-1-ND
Ceramic Capacitors 490-6356-1-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6356-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6356-2-ND
Ceramic Capacitors 490-6356-2-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.018UF 50V Capacitor
60-GRM155R71H183KA12D
0.018UF 50V Capacitor 60-GRM155R71H183KA12D
CAP CER 0.018UF 50V X7R 0402 Product overview: GRM155R71H183KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H183KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.018UF 50V X7R 0402 Product overview: GRM155R71H183KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H183KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H183KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H183KA12D
Ceramic Capacitors GRM155R71H183KA12D
CAP CER 0.018UF 50V X7R 0402

CAP CER 0.018UF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H183KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H183KA12D
50V 18nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 731042-GRM155R71H183KA12D 490-6356-6-ND 490-6356-1-ND 60-GRM155R71H183KA12D GRM155R71H183KA12D GRM155R71H183KA12D
Product Name Ceramic Capacitors - GRM155R71H183KA12D Ceramic Capacitors Ceramic Capacitors 0.018UF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers