Murata Power Solutions Ceramic Capacitors GRM155R71H123KA12D

Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6353-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6353-1-ND
Ceramic Capacitors 490-6353-1-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6353-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6353-2-ND
Ceramic Capacitors 490-6353-2-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6353-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6353-6-ND
Ceramic Capacitors 490-6353-6-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.012UF 50V Capacitor
60-GRM155R71H123KA12D
0.012UF 50V Capacitor 60-GRM155R71H123KA12D
CAP CER 0.012UF 50V X7R 0402 Product overview: GRM155R71H123KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H123KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 50V X7R 0402 Product overview: GRM155R71H123KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H123KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H123KA12D - 731041-GRM155R71H123KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H123KA12D
731041-GRM155R71H123KA12D
Ceramic Capacitors - GRM155R71H123KA12D 731041-GRM155R71H123KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 731041-GRM155R71H123 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.012μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R71H123KA55W; GCM155R71H123KA55J; GCM155R71H123KA55D; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 731041-GRM155R71H123KA12D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R71H123KA55W; GCM155R71H123KA55J; GCM155R71H123KA55D;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H123KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H123KA12D
Ceramic Capacitors GRM155R71H123KA12D
CAP CER 0.012UF 50V X7R 0402

CAP CER 0.012UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6353-1-ND 490-6353-6-ND 60-GRM155R71H123KA12D 731041-GRM155R71H123KA12D GRM155R71H123KA12D
Product Name Ceramic Capacitors Ceramic Capacitors 0.012UF 50V Capacitor Ceramic Capacitors - GRM155R71H123KA12D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers