Murata Electronics Ceramic Capacitors GRM155R71H123JA12D

Description
0.012µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R71H123JA12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H123JA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 50V X7R 0402

CAP CER 0.012UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H123JA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 50V X7R 0402

CAP CER 0.012UF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R71H123JA12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R71H123JA12D
Capacitors - Ceramic Capacitors GRM155R71H123JA12D
CAP CER 0.012UF 50V X7R 0402

CAP CER 0.012UF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R71H123JA12DTR-ND 490-GRM155R71H123JA12DDKR-ND GRM155R71H123JA12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details