Murata Electronics 1200PF 50V Capacitor GRM155R71H122KA01J

Description
CAP CER 1200PF 50V X7R 0402 Product overview: GRM155R71H122KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H122KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1200PF 50V X7R 0402 Product overview: GRM155R71H122KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H122KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200PF 50V Capacitor
60-GRM155R71H122KA01J
1200PF 50V Capacitor 60-GRM155R71H122KA01J
CAP CER 1200PF 50V X7R 0402 Product overview: GRM155R71H122KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H122KA01 J can be used for catalog matching and distributor lookup.

CAP CER 1200PF 50V X7R 0402 Product overview: GRM155R71H122KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H122KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H122KA01J - 872916-GRM155R71H122KA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H122KA01J
872916-GRM155R71H122KA01J
Ceramic Capacitors - GRM155R71H122KA01J 872916-GRM155R71H122KA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 872916-GRM155R71H122 KA01J Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6352-6, 490-6352-2, 490-6352-1, GRM155R71H122KA01J-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872916-GRM155R71H122KA01J
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6352-6, 490-6352-2, 490-6352-1, GRM155R71H122KA01J-ND

Buy Now Datasheet
Ceramic Capacitors - 490-6352-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6352-2-ND
Ceramic Capacitors 490-6352-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6352-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6352-1-ND
Ceramic Capacitors 490-6352-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6352-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6352-6-ND
Ceramic Capacitors 490-6352-6-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10% - 535-GRM155R71H122KA01J - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10%
535-GRM155R71H122KA01J
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10% 535-GRM155R71H122KA01J
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10%

Supplier's Site
Ceramic Capacitors - GRM155R71H122KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H122KA01J
Ceramic Capacitors GRM155R71H122KA01J
CAP CER 1200PF 50V X7R 0402

CAP CER 1200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71H122KA01J 872916-GRM155R71H122KA01J 490-6352-2-ND 490-6352-6-ND 535-GRM155R71H122KA01J GRM155R71H122KA01J
Product Name 1200PF 50V Capacitor Ceramic Capacitors - GRM155R71H122KA01J Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0012uF 50volts 10% Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers