Murata Electronics Ceramic Capacitors GRM155R71H104KE14J

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13342-1-ND
Ceramic Capacitors 490-13342-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13342-6-ND
Ceramic Capacitors 490-13342-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13342-2-ND
Ceramic Capacitors 490-13342-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM155R71H104KE14J
0.1UF 50V Capacitor 60-GRM155R71H104KE14J
CAP CER 0.1UF 50V X7R 0402 Product overview: GRM155R71H104KE14J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H104KE14 J can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 Product overview: GRM155R71H104KE14J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H104KE14J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358228-GRM155R71H104KE14J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358228-GRM155R71H104KE14J
Capacitors - Ceramic Capacitors 1358228-GRM155R71H104KE14J
Win Source Part Number: 1358228-GRM155R71H10 4KE14J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358228-GRM155R71H104KE14J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608781
MLCCs - Multilayer Ceramic Capacitors 2608781
Murata GRM155R71H104KE14J

Murata GRM155R71H104KE14J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608781P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608781P
MLCCs - Multilayer Ceramic Capacitors 2608781P
Murata GRM155R71H104KE14J

Murata GRM155R71H104KE14J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608780
MLCCs - Multilayer Ceramic Capacitors 2608780
Murata GRM155R71H104KE14J

Murata GRM155R71H104KE14J

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H104KE14J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H104KE14J
50V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H104KE14J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H104KE14J
Ceramic Capacitors GRM155R71H104KE14J
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7189
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7189
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4351
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4351
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13342-1-ND 490-13342-6-ND 60-GRM155R71H104KE14J 1358228-GRM155R71H104KE14J 2608781 GRM155R71H104KE14J GRM155R71H104KE14J 66AJ7189
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF1R3B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers