Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R71H103KA88J

Description
Murata GRM155R71H103KA88J
Request a Quote Datasheet
Description
Murata GRM155R71H103KA88J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2763741 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763741
MLCCs - Multilayer Ceramic Capacitors 2763741
Murata GRM155R71H103KA88J

Murata GRM155R71H103KA88J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763741P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763741P
MLCCs - Multilayer Ceramic Capacitors 2763741P
Murata GRM155R71H103KA88J

Murata GRM155R71H103KA88J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763740 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763740
MLCCs - Multilayer Ceramic Capacitors 2763740
Murata GRM155R71H103KA88J

Murata GRM155R71H103KA88J

Supplier's Site
Ceramic Capacitors - 490-6351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6351-1-ND
Ceramic Capacitors 490-6351-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6351-2-ND
Ceramic Capacitors 490-6351-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6351-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6351-6-ND
Ceramic Capacitors 490-6351-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358385-GRM155R71H103KA88J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358385-GRM155R71H103KA88J
Capacitors - Ceramic Capacitors 1358385-GRM155R71H103KA88J
Win Source Part Number: 1358385-GRM155R71H10 3KA88J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358385-GRM155R71H103KA88J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GRM155R71H103KA88J
10000PF 50V Capacitor 60-GRM155R71H103KA88J
CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103KA88J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103KA88 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103KA88J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103KA88J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H103KA88J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H103KA88J
Ceramic Capacitors GRM155R71H103KA88J
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4350
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4350
CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7188
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7188
CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763741 490-6351-1-ND 490-6351-6-ND 1358385-GRM155R71H103KA88J 60-GRM155R71H103KA88J GRM155R71H103KA88J 64AJ4350
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details