Murata Power Solutions 10000PF 50V Capacitor GRM155R71H103JA88D

Description
CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103JA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103JA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 50V Capacitor
60-GRM155R71H103JA88D
10000PF 50V Capacitor 60-GRM155R71H103JA88D
CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103JA88 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: GRM155R71H103JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H103JA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359197-GRM155R71H103JA88D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359197-GRM155R71H103JA88D
Capacitors - Ceramic Capacitors 1359197-GRM155R71H103JA88D
Win Source Part Number: 1359197-GRM155R71H10 3JA88D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359197-GRM155R71H103JA88D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478018P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478018P
MLCCs - Multilayer Ceramic Capacitors 2478018P
Murata GRM155R71H103JA88D

Murata GRM155R71H103JA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478016 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478016
MLCCs - Multilayer Ceramic Capacitors 2478016
Murata GRM155R71H103JA88D

Murata GRM155R71H103JA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478018
MLCCs - Multilayer Ceramic Capacitors 2478018
Murata GRM155R71H103JA88D

Murata GRM155R71H103JA88D

Supplier's Site
Ceramic Capacitors - 490-7763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7763-6-ND
Ceramic Capacitors 490-7763-6-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7763-1-ND
Ceramic Capacitors 490-7763-1-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7763-2-ND
Ceramic Capacitors 490-7763-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5042
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5042
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1594
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1594
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H103JA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H103JA88D
Ceramic Capacitors GRM155R71H103JA88D
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H103JA88D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H103JA88D
50V 10nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71H103JA88D 1359197-GRM155R71H103JA88D 2478018P 490-7763-6-ND 490-7763-1-ND 92AH5042 GRM155R71H103JA88D GRM155R71H103JA88D
Product Name 10000PF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers