Murata Electronics Ceramic Capacitors GRM155R71E683KE14D

Description
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14604-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14604-1-ND
Ceramic Capacitors 490-14604-1-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14604-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14604-6-ND
Ceramic Capacitors 490-14604-6-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14604-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14604-2-ND
Ceramic Capacitors 490-14604-2-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 25V Capacitor
60-GRM155R71E683KE14D
0.068UF 25V Capacitor 60-GRM155R71E683KE14D
CAP CER 0.068UF 25V X7R 0402 Product overview: GRM155R71E683KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E683KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 25V X7R 0402 Product overview: GRM155R71E683KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E683KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71E683KE14D - 775305-GRM155R71E683KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E683KE14D
775305-GRM155R71E683KE14D
Ceramic Capacitors - GRM155R71E683KE14D 775305-GRM155R71E683KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 775305-GRM155R71E683 KE14D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CGA2B3X5R1E683K050BB ; C1005X5R1E683K050BC; GMC04X7R683K25NT; GMC04X7R683K25NTLF; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775305-GRM155R71E683KE14D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): CGA2B3X5R1E683K050BB; C1005X5R1E683K050BC; GMC04X7R683K25NT; GMC04X7R683K25NTLF;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14604-1-ND 490-14604-6-ND 60-GRM155R71E683KE14D 775305-GRM155R71E683KE14D
Product Name Ceramic Capacitors Ceramic Capacitors 0.068UF 25V Capacitor Ceramic Capacitors - GRM155R71E683KE14D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details