Murata Electronics Ceramic Capacitors GRM155R71E682JA01D

Description
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12534-2-ND
Ceramic Capacitors 490-12534-2-ND
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12534-1-ND
Ceramic Capacitors 490-12534-1-ND
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12534-6-ND
Ceramic Capacitors 490-12534-6-ND
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12534-2-ND 490-12534-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details