Murata Electronics 4700PF 25V Capacitor GRM155R71E472KA01D

Description
CAP CER 4700PF 25V X7R 0402 Product overview: GRM155R71E472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 25V X7R 0402 Product overview: GRM155R71E472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 25V Capacitor
60-GRM155R71E472KA01D
4700PF 25V Capacitor 60-GRM155R71E472KA01D
CAP CER 4700PF 25V X7R 0402 Product overview: GRM155R71E472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E472KA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 25V X7R 0402 Product overview: GRM155R71E472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71E472KA01D - 710241-GRM155R71E472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E472KA01D
710241-GRM155R71E472KA01D
Ceramic Capacitors - GRM155R71E472KA01D 710241-GRM155R71E472KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 710241-GRM155R71E472 KA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E472K; C1005X7R1E472KT; C1005X7R1E472K/50; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 710241-GRM155R71E472KA01D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X7R1E472K; C1005X7R1E472KT; C1005X7R1E472K/50;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-1309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1309-1-ND
Ceramic Capacitors 490-1309-1-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1309-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1309-6-ND
Ceramic Capacitors 490-1309-6-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1309-2-ND
Ceramic Capacitors 490-1309-2-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E472KA01D
Ceramic Capacitors GRM155R71E472KA01D
CAP CER 4700PF 25V X7R 0402

CAP CER 4700PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71E472KA01D 710241-GRM155R71E472KA01D 490-1309-1-ND 490-1309-6-ND GRM155R71E472KA01D
Product Name 4700PF 25V Capacitor Ceramic Capacitors - GRM155R71E472KA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details