Manufacturer: Murata Electronics North America
Win Source Part Number: 758402-GRM155R71E333
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.033μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
CAP CER 0.033UF 25V X7R 0402 Product overview: GRM155R71E333KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E333KA88
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.033UF 25V X7R 0402
Multilayer Ceramic Capacitor, GRM Series, 0.033 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 758402-GRM155R71E333KA88D | 60-GRM155R71E333KA88D | 490-3253-2-ND | 490-3253-6-ND | GRM155R71E333KA88D | 14T3281 |
| Product Name | Electronic Wholesale - GRM155R71E333KA88D | 0.033UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 0.033 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | |
| WVAC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |