Murata Power Solutions 2200PF 25V Capacitor GRM155R71E222KA01D

Description
CAP CER 2200PF 25V X7R 0402 Product overview: GRM155R71E222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E222KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 25V X7R 0402 Product overview: GRM155R71E222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E222KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 25V Capacitor
60-GRM155R71E222KA01D
2200PF 25V Capacitor 60-GRM155R71E222KA01D
CAP CER 2200PF 25V X7R 0402 Product overview: GRM155R71E222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E222KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 25V X7R 0402 Product overview: GRM155R71E222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E222KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5419-6-ND
Ceramic Capacitors 490-5419-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5419-2-ND
Ceramic Capacitors 490-5419-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5419-1-ND
Ceramic Capacitors 490-5419-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E222KA01D - 919772-GRM155R71E222KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E222KA01D
919772-GRM155R71E222KA01D
Ceramic Capacitors - GRM155R71E222KA01D 919772-GRM155R71E222KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919772-GRM155R71E222 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5419-1, 490-5419-2, 490-5419-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919772-GRM155R71E222KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5419-1, 490-5419-2, 490-5419-6

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E222KA01D
Ceramic Capacitors GRM155R71E222KA01D
CAP CER 2200PF 25V X7R 0402

CAP CER 2200PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71E222KA01D 490-5419-6-ND 490-5419-2-ND 919772-GRM155R71E222KA01D GRM155R71E222KA01D
Product Name 2200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71E222KA01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details