Murata Electronics Ceramic Capacitors GRM155R71E103MA01D

Description
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17681-1-ND
Ceramic Capacitors 490-17681-1-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17681-2-ND
Ceramic Capacitors 490-17681-2-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17681-6-ND
Ceramic Capacitors 490-17681-6-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R71E103MA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R71E103MA01D
Capacitors - Ceramic Capacitors GRM155R71E103MA01D
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-17681-1-ND 490-17681-6-ND GRM155R71E103MA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details