Murata Electronics Ceramic Capacitors GRM155R71E103JA01J

Description
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6340-2-ND
Ceramic Capacitors 490-6340-2-ND
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6340-1-ND
Ceramic Capacitors 490-6340-1-ND
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6340-6-ND
Ceramic Capacitors 490-6340-6-ND
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E103JA01J - 919769-GRM155R71E103JA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E103JA01J
919769-GRM155R71E103JA01J
Ceramic Capacitors - GRM155R71E103JA01J 919769-GRM155R71E103JA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 919769-GRM155R71E103 JA01J Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6340-6, 490-6340-2, GRM155R71E103JA01J-N D, 490-6340-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919769-GRM155R71E103JA01J
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6340-6, 490-6340-2, GRM155R71E103JA01J-ND, 490-6340-1

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM155R71E103JA01J
10000PF 25V Capacitor 60-GRM155R71E103JA01J
CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103JA01 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6340-2-ND 490-6340-6-ND 919769-GRM155R71E103JA01J 60-GRM155R71E103JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71E103JA01J 10000PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details