Murata Power Solutions Ceramic Capacitors GRM155R71C823KA88D

Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3260-1-ND
Ceramic Capacitors 490-3260-1-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3260-2-ND
Ceramic Capacitors 490-3260-2-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3260-6-ND
Ceramic Capacitors 490-3260-6-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.082UF 16V Capacitor
60-GRM155R71C823KA88D
0.082UF 16V Capacitor 60-GRM155R71C823KA88D
CAP CER 0.082UF 16V X7R 0402 Product overview: GRM155R71C823KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C823KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.082UF 16V X7R 0402 Product overview: GRM155R71C823KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C823KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C823KA88D - 1041533-GRM155R71C823KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C823KA88D
1041533-GRM155R71C823KA88D
Ceramic Capacitors - GRM155R71C823KA88D 1041533-GRM155R71C823KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041533-GRM155R71C82 3KA88D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.082μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041533-GRM155R71C823KA88D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.082μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C823KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C823KA88D
Ceramic Capacitors GRM155R71C823KA88D
CAP CER 0.082UF 16V X7R 0402

CAP CER 0.082UF 16V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71C823KA88D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71C823KA88D
16V 82nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 82nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3260-1-ND 490-3260-6-ND 60-GRM155R71C823KA88D 1041533-GRM155R71C823KA88D GRM155R71C823KA88D GRM155R71C823KA88D
Product Name Ceramic Capacitors Ceramic Capacitors 0.082UF 16V Capacitor Ceramic Capacitors - GRM155R71C823KA88D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details