Product overview: GRM155R71C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C474KE01
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958806-GRM155R71C474
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
Dielectric: X7R
16V 470nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 470nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R71C474KE01D | 958806-GRM155R71C474KE01D | GRM155R71C474KE01D | GRM155R71C474KE01D |
| Product Name | Capacitor | Ceramic Capacitors - GRM155R71C474KE01D | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| WVDC | 16 volts | 16 volts | 16 volts | |
| Mounting Style | Surface Mount Technology | |||
| Technology | Multilayer | Film Capacitors; Multilayer |