Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R71C473KA01D

Description
Murata GRM155R71C473KA01D
Request a Quote Datasheet
Description
Murata GRM155R71C473KA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478009P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478009P
MLCCs - Multilayer Ceramic Capacitors 2478009P
Murata GRM155R71C473KA01D

Murata GRM155R71C473KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478009 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478009
MLCCs - Multilayer Ceramic Capacitors 2478009
Murata GRM155R71C473KA01D

Murata GRM155R71C473KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478008 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478008
MLCCs - Multilayer Ceramic Capacitors 2478008
Murata GRM155R71C473KA01D

Murata GRM155R71C473KA01D

Supplier's Site
Singapore, Singapore
0.047UF 16V Capacitor
60-GRM155R71C473KA01D
0.047UF 16V Capacitor 60-GRM155R71C473KA01D
CAP CER 0.047UF 16V X7R 0402 Product overview: GRM155R71C473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C473KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 16V X7R 0402 Product overview: GRM155R71C473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C473KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6335-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6335-2-ND
Ceramic Capacitors 490-6335-2-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6335-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6335-6-ND
Ceramic Capacitors 490-6335-6-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6335-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6335-1-ND
Ceramic Capacitors 490-6335-1-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C473KA01D - 1041530-GRM155R71C473KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C473KA01D
1041530-GRM155R71C473KA01D
Ceramic Capacitors - GRM155R71C473KA01D 1041530-GRM155R71C473KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041530-GRM155R71C47 3KA01D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041530-GRM155R71C473KA01D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata - 31Y1750 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata
31Y1750
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata 31Y1750
Multilayer Ceramic Capacitor, GRM Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C473KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C473KA01D
Ceramic Capacitors GRM155R71C473KA01D
CAP CER 0.047UF 16V X7R 0402

CAP CER 0.047UF 16V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71C473KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71C473KA01D
16V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478009P 60-GRM155R71C473KA01D 490-6335-2-ND 490-6335-6-ND 1041530-GRM155R71C473KA01D 31Y1750 GRM155R71C473KA01D GRM155R71C473KA01D
Product Name MLCCs - Multilayer Ceramic Capacitors 0.047UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71C473KA01D Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details