Murata Power Solutions Ceramic Capacitors GRM155R71C333KA01D

Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3257-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3257-6-ND
Ceramic Capacitors 490-3257-6-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3257-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3257-1-ND
Ceramic Capacitors 490-3257-1-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3257-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3257-2-ND
Ceramic Capacitors 490-3257-2-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C333KA01D - 1041527-GRM155R71C333KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C333KA01D
1041527-GRM155R71C333KA01D
Ceramic Capacitors - GRM155R71C333KA01D 1041527-GRM155R71C333KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041527-GRM155R71C33 3KA01D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041527-GRM155R71C333KA01D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.033UF 16V Capacitor
60-GRM155R71C333KA01D
0.033UF 16V Capacitor 60-GRM155R71C333KA01D
CAP CER 0.033UF 16V X7R 0402 Product overview: GRM155R71C333KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C333KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 16V X7R 0402 Product overview: GRM155R71C333KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C333KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3257-6-ND 490-3257-1-ND 1041527-GRM155R71C333KA01D 60-GRM155R71C333KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71C333KA01D 0.033UF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers