Murata Power Solutions Ceramic Capacitors GRM155R71C273KA01D

Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6332-1-ND
Ceramic Capacitors 490-6332-1-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6332-2-ND
Ceramic Capacitors 490-6332-2-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6332-6-ND
Ceramic Capacitors 490-6332-6-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C273KA01D - 775297-GRM155R71C273KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C273KA01D
775297-GRM155R71C273KA01D
Ceramic Capacitors - GRM155R71C273KA01D 775297-GRM155R71C273KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775297-GRM155R71C273 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.027μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCG155R71C273KA01J; GCG155R71C273KA01D; GCG155R71C273KA01W; GCM155R71C273KA37B; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775297-GRM155R71C273KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.027μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCG155R71C273KA01J; GCG155R71C273KA01D; GCG155R71C273KA01W; GCM155R71C273KA37B;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.027UF 16V Capacitor
60-GRM155R71C273KA01D
0.027UF 16V Capacitor 60-GRM155R71C273KA01D
CAP CER 0.027UF 16V X7R 0402 Product overview: GRM155R71C273KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C273KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.027UF 16V X7R 0402 Product overview: GRM155R71C273KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C273KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C273KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C273KA01D
Ceramic Capacitors GRM155R71C273KA01D
CAP CER 0.027UF 16V X7R 0402

CAP CER 0.027UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6332-1-ND 490-6332-6-ND 775297-GRM155R71C273KA01D 60-GRM155R71C273KA01D GRM155R71C273KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71C273KA01D 0.027UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details