Murata Electronics Ceramic Capacitors GRM155R71C183JA01D

Description
0.018µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71C183JA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155R71C183JA01D-ND
Ceramic Capacitors GRM155R71C183JA01D-ND
0.018µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.018µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C183JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C183JA01D
Ceramic Capacitors GRM155R71C183JA01D
CAP CER 0.018UF 16V X7R 0402

CAP CER 0.018UF 16V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM155R71C183JA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R71C183JA01D
Capacitors - Ceramic Capacitors GRM155R71C183JA01D
CAP CER 0.018UF 16V X7R 0402

CAP CER 0.018UF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM155R71C183JA01D-ND GRM155R71C183JA01D GRM155R71C183JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details