Murata Power Solutions Ceramic Capacitors GRM155R71C153KA01D

Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1314-1-ND
Ceramic Capacitors 490-1314-1-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1314-6-ND
Ceramic Capacitors 490-1314-6-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1314-2-ND
Ceramic Capacitors 490-1314-2-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C153KA01D - 919768-GRM155R71C153KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C153KA01D
919768-GRM155R71C153KA01D
Ceramic Capacitors - GRM155R71C153KA01D 919768-GRM155R71C153KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919768-GRM155R71C153 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1314-1, 490-1314-2, 490-1314-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919768-GRM155R71C153KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1314-1, 490-1314-2, 490-1314-6

Buy Now Datasheet
Singapore, Singapore
0.015UF 16V Capacitor
60-GRM155R71C153KA01D
0.015UF 16V Capacitor 60-GRM155R71C153KA01D
CAP CER 0.015UF 16V X7R 0402 Product overview: GRM155R71C153KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C153KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 16V X7R 0402 Product overview: GRM155R71C153KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C153KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C153KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C153KA01D
Ceramic Capacitors GRM155R71C153KA01D
CAP CER 0.015UF 16V X7R 0402

CAP CER 0.015UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1314-1-ND 490-1314-6-ND 919768-GRM155R71C153KA01D 60-GRM155R71C153KA01D GRM155R71C153KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71C153KA01D 0.015UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details