Murata Electronics Ceramic Capacitors GRM155R71A473KA01J

Description
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11983-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11983-2-ND
Ceramic Capacitors 490-11983-2-ND
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11983-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11983-1-ND
Ceramic Capacitors 490-11983-1-ND
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11983-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11983-6-ND
Ceramic Capacitors 490-11983-6-ND
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 47000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
64AJ4348
Cap, 47000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 64AJ4348
CAP, 47000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 47000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11983-2-ND 490-11983-6-ND 64AJ4348
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers