CAP CER 0.047UF 10V X7R 0402 Product overview: GRM155R71A473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71A473KA01
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Murata GRM155R71A473KA01D
Murata GRM155R71A473KA01D
Murata GRM155R71A473KA01D
CAP CER 0.047UF 10V X7R 0402
CAP, 0.047µF, 10V, 10%, X7R, 0402; Capacitance:47000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM155R71A473KA01D | 490-1316-1-ND | 490-1316-6-ND | 2477999 | GRM155R71A473KA01D | 03AC2575 |
| Product Name | 0.047UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 0.047Μf, 10V, 10%, X7R, 0402; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |