Murata Electronics Ceramic Capacitors GRM155R70J473KA01D

Description
CAP CER 0.047UF 6.3V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.047UF 6.3V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R70J473KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X7R 0402

CAP CER 0.047UF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70J473KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X7R 0402

CAP CER 0.047UF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R70J473KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM155R70J473KA01DDKR-ND 490-GRM155R70J473KA01DCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers