Murata Electronics Ceramic Capacitors GRM155R70J222KA01D

Description
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11418-6-ND
Ceramic Capacitors 490-11418-6-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11418-1-ND
Ceramic Capacitors 490-11418-1-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11418-2-ND
Ceramic Capacitors 490-11418-2-ND
2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-11418-6-ND 490-11418-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers