Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R70J105MA12D

Description
Murata GRM155R70J105MA12D
Request a Quote Datasheet
Description
Murata GRM155R70J105MA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1138710P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138710P
MLCCs - Multilayer Ceramic Capacitors 1138710P
Murata GRM155R70J105MA12D

Murata GRM155R70J105MA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138710
MLCCs - Multilayer Ceramic Capacitors 1138710
Murata GRM155R70J105MA12D

Murata GRM155R70J105MA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692708
MLCCs - Multilayer Ceramic Capacitors 1692708
Murata GRM155R70J105MA12D

Murata GRM155R70J105MA12D

Supplier's Site
Ceramic Capacitors - 490-9665-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9665-6-ND
Ceramic Capacitors 490-9665-6-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9665-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9665-1-ND
Ceramic Capacitors 490-9665-1-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9665-2-ND
Ceramic Capacitors 490-9665-2-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R70J105MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R70J105MA12D
Ceramic Capacitors GRM155R70J105MA12D
CAP CER 1UF 6.3V X7R 0402

CAP CER 1UF 6.3V X7R 0402

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1588
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1588
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5034
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5034
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1138710P 1138710 490-9665-6-ND 490-9665-1-ND GRM155R70J105MA12D 03AJ1588
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details