Murata Electronics 2.2UF 35V Capacitor GRM155R6YA225KE11D

Description
CAP CER 2.2UF 35V X5R 0402 Product overview: GRM155R6YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 35V X5R 0402 Product overview: GRM155R6YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 35V Capacitor
60-GRM155R6YA225KE11D
2.2UF 35V Capacitor 60-GRM155R6YA225KE11D
CAP CER 2.2UF 35V X5R 0402 Product overview: GRM155R6YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0402 Product overview: GRM155R6YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-18212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18212-1-ND
Ceramic Capacitors 490-18212-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18212-2-ND
Ceramic Capacitors 490-18212-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18212-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18212-6-ND
Ceramic Capacitors 490-18212-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R6YA225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R6YA225KE11D
35V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R6YA225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R6YA225KE11D
Ceramic Capacitors GRM155R6YA225KE11D
CAP CER 2.2UF 35V X5R 0402

CAP CER 2.2UF 35V X5R 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH5012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH5012
Cap, 2.2Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH5012
CAP, 2.2UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R6YA225KE11D 490-18212-1-ND 490-18212-6-ND GRM155R6YA225KE11D GRM155R6YA225KE11D 92AH5012
Product Name 2.2UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 2.2Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers