Murata Electronics Ceramic Capacitors GRM155R6YA105ME11D

Description
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10020-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10020-1-ND
Ceramic Capacitors 490-10020-1-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10020-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10020-2-ND
Ceramic Capacitors 490-10020-2-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10020-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10020-6-ND
Ceramic Capacitors 490-10020-6-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 35V Capacitor
60-GRM155R6YA105ME11D
1UF 35V Capacitor 60-GRM155R6YA105ME11D
CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105ME11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R6YA105ME11D - 872913-GRM155R6YA105ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R6YA105ME11D
872913-GRM155R6YA105ME11D
Ceramic Capacitors - GRM155R6YA105ME11D 872913-GRM155R6YA105ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 872913-GRM155R6YA105 ME11D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM155R6YA105ME11D-N D, 490-10020-6, 490-10020-2, 490-10020-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872913-GRM155R6YA105ME11D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM155R6YA105ME11D-ND, 490-10020-6, 490-10020-2, 490-10020-1

Buy Now Datasheet
Ceramic Capacitors - GRM155R6YA105ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R6YA105ME11D
Ceramic Capacitors GRM155R6YA105ME11D
CAP CER 1UF 35V X5R 0402

CAP CER 1UF 35V X5R 0402

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH5011
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH5011
CAP, 1UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10020-1-ND 490-10020-6-ND 60-GRM155R6YA105ME11D 872913-GRM155R6YA105ME11D GRM155R6YA105ME11D 92AH5011
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 35V Capacitor Ceramic Capacitors - GRM155R6YA105ME11D Ceramic Capacitors Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details