Murata Electronics Ceramic Capacitors GRM155R62A104ME14D

Description
0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10459-6-ND
Ceramic Capacitors 490-10459-6-ND
0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10459-1-ND
Ceramic Capacitors 490-10459-1-ND
0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10459-2-ND
Ceramic Capacitors 490-10459-2-ND
0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R62A104ME14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R62A104ME14D
100V 100nF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH5033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH5033
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH5033
CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata
03AJ1587
Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata 03AJ1587
CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10459-6-ND 490-10459-1-ND GRM155R62A104ME14D 92AH5033
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Uf, 100V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers