Murata Electronics Ceramic Capacitors GRM155R62A104KE14J

Description
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R62A104KE14JTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 100V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R62A104KE14JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 100V X5R 0402

CAP CER 0.1UF 100V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R62A104KE14JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 100V X5R 0402

CAP CER 0.1UF 100V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155R62A104KE14J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R62A104KE14J
Ceramic Capacitors GRM155R62A104KE14J
CAP CER 0.1UF 100V X5R 0402

CAP CER 0.1UF 100V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R62A104KE14JTR-ND 490-GRM155R62A104KE14JDKR-ND GRM155R62A104KE14J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers