Murata Electronics Ceramic Capacitors GRM155R61H474ME11D

Description
0.47µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61H474ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H474ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 50V X5R 0402

CAP CER 0.47UF 50V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H474ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 50V X5R 0402

CAP CER 0.47UF 50V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155R61H474ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H474ME11D
Ceramic Capacitors GRM155R61H474ME11D
CAP CER 0.47UF 50V X5R 0402

CAP CER 0.47UF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R61H474ME11DTR-ND 490-GRM155R61H474ME11DDKR-ND GRM155R61H474ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers