Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R61H474KE11D

Description
Murata GRM155R61H474KE11D
Request a Quote Datasheet
Description
Murata GRM155R61H474KE11D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477992P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477992P
MLCCs - Multilayer Ceramic Capacitors 2477992P
Murata GRM155R61H474KE11D

Murata GRM155R61H474KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477990 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477990
MLCCs - Multilayer Ceramic Capacitors 2477990
Murata GRM155R61H474KE11D

Murata GRM155R61H474KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477992
MLCCs - Multilayer Ceramic Capacitors 2477992
Murata GRM155R61H474KE11D

Murata GRM155R61H474KE11D

Supplier's Site
Ceramic Capacitors - GRM155R61H474KE11D - 801137-GRM155R61H474KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61H474KE11D
801137-GRM155R61H474KE11D
Ceramic Capacitors - GRM155R61H474KE11D 801137-GRM155R61H474KE11D
Manufacturer: Murata Electronics Win Source Part Number: 801137-GRM155R61H474 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.47μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801137-GRM155R61H474KE11D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.47UF 50V Capacitor
60-GRM155R61H474KE11D
0.47UF 50V Capacitor 60-GRM155R61H474KE11D
CAP CER 0.47UF 50V X5R 0402 Product overview: GRM155R61H474KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H474KE11 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X5R 0402 Product overview: GRM155R61H474KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H474KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16354-6-ND
Ceramic Capacitors 490-16354-6-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16354-1-ND
Ceramic Capacitors 490-16354-1-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16354-2-ND
Ceramic Capacitors 490-16354-2-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61H474KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H474KE11D
Ceramic Capacitors GRM155R61H474KE11D
CAP CER 0.47UF 50V X5R 0402

CAP CER 0.47UF 50V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61H474KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61H474KE11D
50V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1586
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1586
CAP, 0.47UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5031
Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5031
CAP, 0.47UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477992P 801137-GRM155R61H474KE11D 60-GRM155R61H474KE11D 490-16354-6-ND 490-16354-1-ND GRM155R61H474KE11D GRM155R61H474KE11D 03AJ1586
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R61H474KE11D 0.47UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.47Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers