Murata Electronics Ceramic Capacitors GRM155R61H473KE14D

Description
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16355-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16355-6-ND
Ceramic Capacitors 490-16355-6-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16355-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16355-2-ND
Ceramic Capacitors 490-16355-2-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16355-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16355-1-ND
Ceramic Capacitors 490-16355-1-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R61H473KE14D
CAP CER 0.047UF 50V X5R 0402

CAP CER 0.047UF 50V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16355-6-ND 490-16355-2-ND GRM155R61H473KE14D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details