Murata Electronics Ceramic Capacitors GRM155R61H105ME05D

Description
1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61H105ME05DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H105ME05DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 50V X5R 0402

CAP CER 1UF 50V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61H105ME05DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 50V X5R 0402

CAP CER 1UF 50V X5R 0402

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GRM155R61H105ME05D
1UF 50V Capacitor 60-GRM155R61H105ME05D
CAP CER 1UF 50V X5R 0402 Product overview: GRM155R61H105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H105ME05 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X5R 0402 Product overview: GRM155R61H105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H105ME05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61H105ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H105ME05D
Ceramic Capacitors GRM155R61H105ME05D
CAP CER 1UF 50V X5R 0402

CAP CER 1UF 50V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155R61H105ME05DTR-ND 490-GRM155R61H105ME05DDKR-ND 60-GRM155R61H105ME05D GRM155R61H105ME05D
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details