Murata Electronics Ceramic Capacitors - GRM155R61H104JE14D GRM155R61H104JE14D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872912-GRM155R61H104 JE14D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: GRM155R61H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16356-6, 490-16356-2, 490-16356-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872912-GRM155R61H104 JE14D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: GRM155R61H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16356-6, 490-16356-2, 490-16356-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R61H104JE14D - 872912-GRM155R61H104JE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61H104JE14D
872912-GRM155R61H104JE14D
Ceramic Capacitors - GRM155R61H104JE14D 872912-GRM155R61H104JE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 872912-GRM155R61H104 JE14D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: GRM155R61H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16356-6, 490-16356-2, 490-16356-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872912-GRM155R61H104JE14D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 0.1 µF ±5% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM155R61H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16356-6, 490-16356-2, 490-16356-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM155R61H104JE14D
0.1UF 50V Capacitor 60-GRM155R61H104JE14D
CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104JE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104JE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104JE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104JE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 50V X5R 0402 - 535-GRM155R61H104JE14D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X5R 0402
535-GRM155R61H104JE14D
CAP CER 0.1UF 50V X5R 0402 535-GRM155R61H104JE14D
CAP CER 0.1UF 50V X5R 0402

CAP CER 0.1UF 50V X5R 0402

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61H104JE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61H104JE14D
50V 100nF X5R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X5R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61H104JE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H104JE14D
Ceramic Capacitors GRM155R61H104JE14D
CAP CER 0.1UF 50V X5R 0402

CAP CER 0.1UF 50V X5R 0402

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1585
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1585
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872912-GRM155R61H104JE14D 60-GRM155R61H104JE14D 535-GRM155R61H104JE14D GRM155R61H104JE14D GRM155R61H104JE14D 03AJ1585
Product Name Ceramic Capacitors - GRM155R61H104JE14D 0.1UF 50V Capacitor CAP CER 0.1UF 50V X5R 0402 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details