Murata Electronics Ceramic Capacitors GRM155R61H102KA01D

Description
1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6316-1-ND
Ceramic Capacitors 490-6316-1-ND
1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6316-2-ND
Ceramic Capacitors 490-6316-2-ND
1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6316-6-ND
Ceramic Capacitors 490-6316-6-ND
1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329849-GRM155R61H102KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329849-GRM155R61H102KA01D
Capacitors - Ceramic Capacitors 1329849-GRM155R61H102KA01D
Manufacturer: Murata Electronics Win Source Part Number: 1329849-GRM155R61H10 2KA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM155R61H102KA01D-N D,490-6316-2,490-631 6-1,490-6316-6 Base Product Number: GRM155R61H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329849-GRM155R61H102KA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM155R61H102KA01D-ND,490-6316-2,490-6316-1,490-6316-6
Base Product Number: GRM155R61H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GRM155R61H102KA01D
1000PF 50V Capacitor 60-GRM155R61H102KA01D
CAP CER 1000PF 50V X5R 0402 Product overview: GRM155R61H102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X5R 0402 Product overview: GRM155R61H102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61H102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H102KA01D
Ceramic Capacitors GRM155R61H102KA01D
CAP CER 1000PF 50V X5R 0402

CAP CER 1000PF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6316-1-ND 490-6316-6-ND 1329849-GRM155R61H102KA01D 60-GRM155R61H102KA01D GRM155R61H102KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers