Murata Electronics Ceramic Capacitors GRM155R61E474KE01D

Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14365-2-ND
Ceramic Capacitors 490-14365-2-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14365-1-ND
Ceramic Capacitors 490-14365-1-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14365-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14365-6-ND
Ceramic Capacitors 490-14365-6-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E474KE01D - 775296-GRM155R61E474KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61E474KE01D
775296-GRM155R61E474KE01D
Ceramic Capacitors - GRM155R61E474KE01D 775296-GRM155R61E474KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775296-GRM155R61E474 KE01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X5R1E474K050BC; GRT155R61E474KE01D; GRT155R61E474KE01W; GRT155R61E474KE01J; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775296-GRM155R61E474KE01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X5R1E474K050BC; GRT155R61E474KE01D; GRT155R61E474KE01W; GRT155R61E474KE01J;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-GRM155R61E474KE01D
0.47UF 25V Capacitor 60-GRM155R61E474KE01D
CAP CER 0.47UF 25V X5R 0402 Product overview: GRM155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E474KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X5R 0402 Product overview: GRM155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E474KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E474KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E474KE01D
Ceramic Capacitors GRM155R61E474KE01D
CAP CER 0.47UF 25V X5R 0402

CAP CER 0.47UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14365-2-ND 490-14365-6-ND 775296-GRM155R61E474KE01D 60-GRM155R61E474KE01D GRM155R61E474KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61E474KE01D 0.47UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details