Murata Electronics Ceramic Capacitors GRM155R61E225KE11J

Description
CAP CER 2.2UF 25V X5R 0402
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61E225KE11JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E225KE11JTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E225KE11JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM155R61E225KE11JCT-ND 490-GRM155R61E225KE11JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers